Walsin Technology Corp. Ceramic Capacitors 1206B102K201CT

Description
1000pF ±10% 200V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
1000pF ±10% 200V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-1206B102K201CTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1206B102K201CTTR-ND
Ceramic Capacitors 1292-1206B102K201CTTR-ND
1000pF ±10% 200V Ceramic Capacitor X7R 1206 (3216 Metric)

1000pF ±10% 200V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1206B102K201CT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1206B102K201CT
Ceramic Capacitors 1206B102K201CT
MLCC 1000PF 200V X7R 1206

MLCC 1000PF 200V X7R 1206

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, 1000 Pf, 10%, X7R, 200 V, 1206 [3216 Metric] Rohs Compliant Walsin - 58Y7941 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 1000 Pf, 10%, X7R, 200 V, 1206 [3216 Metric] Rohs Compliant Walsin
58Y7941
Multilayer Ceramic Capacitor, 1000 Pf, 10%, X7R, 200 V, 1206 [3216 Metric] Rohs Compliant Walsin 58Y7941
Multilayer Ceramic Capacitor, 1000 pF, 10%, X7R, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 1000 pF, 10%, X7R, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, 1000 Pf, 10%, X7R, 200 V, 1206 [3216 Metric] Rohs Compliant Walsin - 68Y9055 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 1000 Pf, 10%, X7R, 200 V, 1206 [3216 Metric] Rohs Compliant Walsin
68Y9055
Multilayer Ceramic Capacitor, 1000 Pf, 10%, X7R, 200 V, 1206 [3216 Metric] Rohs Compliant Walsin 68Y9055
Multilayer Ceramic Capacitor, 1000 pF, 10%, X7R, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 1000 pF, 10%, X7R, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1206B102K201CT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
1206B102K201CT
Capacitors - Ceramic Capacitors 1206B102K201CT
Capacitors - Ceramic Capacitors

Capacitors - Ceramic Capacitors

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1292-1206B102K201CTTR-ND 1206B102K201CT 58Y7941 1206B102K201CT
Product Name Ceramic Capacitors Ceramic Capacitors Multilayer Ceramic Capacitor, 1000 Pf, 10%, X7R, 200 V, 1206 [3216 Metric] Rohs Compliant Walsin Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 200 volts 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details
Ceramic Capacitors - 1763-1207-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 338-101C563U063CD0D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Film Capacitors - 1943371 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details