Walsin Technology Corp. Ceramic Capacitors 0805X225M160CT

Description
2.2µF ±20% 16V Ceramic Capacitor X5R 0805 (2012 Metric)
Request a Quote Datasheet
Description
2.2µF ±20% 16V Ceramic Capacitor X5R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-0805X225M160CTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-0805X225M160CTTR-ND
Ceramic Capacitors 1292-0805X225M160CTTR-ND
2.2µF ±20% 16V Ceramic Capacitor X5R 0805 (2012 Metric)

2.2µF ±20% 16V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-0805X225M160CTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-0805X225M160CTDKR-ND
Ceramic Capacitors 1292-0805X225M160CTDKR-ND
CAP CER 2.2UF 16V X5R 0805

CAP CER 2.2UF 16V X5R 0805

Buy Now Datasheet
Ceramic Capacitors - 1292-0805X225M160CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-0805X225M160CT-ND
Ceramic Capacitors 1292-0805X225M160CT-ND
CAP CER 2.2UF 16V X5R 0805

CAP CER 2.2UF 16V X5R 0805

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1292-0805X225M160CTTR-ND 1292-0805X225M160CTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 105AVD050MCR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Aluminium Capacitors - 1701153 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details