Walsin Technology Corp. Ceramic Capacitors 0805X105K500CT

Description
1µF ±10% 50V Ceramic Capacitor X5R 0805 (2012 Metric)
Request a Quote Datasheet
Description
1µF ±10% 50V Ceramic Capacitor X5R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-0805X105K500CTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-0805X105K500CTTR-ND
Ceramic Capacitors 1292-0805X105K500CTTR-ND
1µF ±10% 50V Ceramic Capacitor X5R 0805 (2012 Metric)

1µF ±10% 50V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-0805X105K500CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-0805X105K500CT-ND
Ceramic Capacitors 1292-0805X105K500CT-ND
CAP CER 1UF 50V X5R 0805

CAP CER 1UF 50V X5R 0805

Buy Now Datasheet
Ceramic Capacitors - 1292-0805X105K500CTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-0805X105K500CTDKR-ND
Ceramic Capacitors 1292-0805X105K500CTDKR-ND
CAP CER 1UF 50V X5R 0805

CAP CER 1UF 50V X5R 0805

Buy Now Datasheet
Multilayer Ceramic Capacitor, 1 F, 10%, X5R, 50 V, 0805 [2012 Metric] Rohs Compliant Walsin - 58Y7925 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 1 F, 10%, X5R, 50 V, 0805 [2012 Metric] Rohs Compliant Walsin
58Y7925
Multilayer Ceramic Capacitor, 1 F, 10%, X5R, 50 V, 0805 [2012 Metric] Rohs Compliant Walsin 58Y7925
Multilayer Ceramic Capacitor, 1 F, 10%, X5R, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 1 F, 10%, X5R, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, 1 F, 10%, X5R, 50 V, 0805 [2012 Metric] Rohs Compliant Walsin - 68Y9037 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 1 F, 10%, X5R, 50 V, 0805 [2012 Metric] Rohs Compliant Walsin
68Y9037
Multilayer Ceramic Capacitor, 1 F, 10%, X5R, 50 V, 0805 [2012 Metric] Rohs Compliant Walsin 68Y9037
Multilayer Ceramic Capacitor, 1 F, 10%, X5R, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 1 F, 10%, X5R, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
1uF ±10% 50V X5R 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT RoHS - 883-0805X105K500CT - Utmel Electronic Limited
Hong Kong, China
1uF ±10% 50V X5R 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT RoHS
883-0805X105K500CT
1uF ±10% 50V X5R 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT RoHS 883-0805X105K500CT
1uF ±10% 50V X5R 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT RoHS

1uF ±10% 50V X5R 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT RoHS

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1292-0805X105K500CTTR-ND 1292-0805X105K500CTDKR-ND 58Y7925 883-0805X105K500CT
Product Name Ceramic Capacitors Ceramic Capacitors Multilayer Ceramic Capacitor, 1 F, 10%, X5R, 50 V, 0805 [2012 Metric] Rohs Compliant Walsin 1uF ±10% 50V X5R 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT RoHS
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525001P20BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C125U010DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details