Walsin Technology Corp. Ceramic Capacitors 0805N821J500CT

Description
820pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
820pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-0805N821J500CTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-0805N821J500CTTR-ND
Ceramic Capacitors 1292-0805N821J500CTTR-ND
820pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

820pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Multilayer Ceramic Capacitor, 820 Pf, 5%, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Walsin - 58Y7922 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 820 Pf, 5%, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Walsin
58Y7922
Multilayer Ceramic Capacitor, 820 Pf, 5%, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Walsin 58Y7922
Multilayer Ceramic Capacitor, 820 pF, 5%, C0G / NP0, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 820 pF, 5%, C0G / NP0, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 0805N821J500CT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
0805N821J500CT
Capacitors - Ceramic Capacitors 0805N821J500CT
Capacitors - Ceramic Capacitors

Capacitors - Ceramic Capacitors

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1292-0805N821J500CTTR-ND 58Y7922 0805N821J500CT
Product Name Ceramic Capacitors Multilayer Ceramic Capacitor, 820 Pf, 5%, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Walsin Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504B333J250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701202 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers