Walsin Technology Corp. Ceramic Capacitors 0805N4R7C101CT

Description
4.7pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
4.7pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-0805N4R7C101CTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-0805N4R7C101CTTR-ND
Ceramic Capacitors 1292-0805N4R7C101CTTR-ND
4.7pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

4.7pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 0805N4R7C101CT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0805N4R7C101CT
Ceramic Capacitors 0805N4R7C101CT
MLCC 4.7PF 100V NPO 0805

MLCC 4.7PF 100V NPO 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 1292-0805N4R7C101CTTR-ND 0805N4R7C101CT
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 336XMPL025MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
4 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C11AH1R0B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details