Walsin Technology Corp. Ceramic Capacitors 0805N470J101CT

Description
47pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
47pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-0805N470J101CTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-0805N470J101CTTR-ND
Ceramic Capacitors 1292-0805N470J101CTTR-ND
47pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

47pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 0805N470J101CT - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
0805N470J101CT
Capacitors - Ceramic Capacitors 0805N470J101CT
Capacitors - Ceramic Capacitors

Capacitors - Ceramic Capacitors

Supplier's Site
Multilayer Ceramic Capacitor, 47 Pf, 5%, C0G / Np0, 100 V, 0805 [2012 Metric] Rohs Compliant Walsin - 58Y7912 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 47 Pf, 5%, C0G / Np0, 100 V, 0805 [2012 Metric] Rohs Compliant Walsin
58Y7912
Multilayer Ceramic Capacitor, 47 Pf, 5%, C0G / Np0, 100 V, 0805 [2012 Metric] Rohs Compliant Walsin 58Y7912
Multilayer Ceramic Capacitor, 47 pF, 5%, C0G / NP0, 100 V, 0805 [2012 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 47 pF, 5%, C0G / NP0, 100 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, 47 Pf, 5%, C0G / Np0, 100 V, 0805 [2012 Metric] Rohs Compliant Walsin - 68Y9024 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 47 Pf, 5%, C0G / Np0, 100 V, 0805 [2012 Metric] Rohs Compliant Walsin
68Y9024
Multilayer Ceramic Capacitor, 47 Pf, 5%, C0G / Np0, 100 V, 0805 [2012 Metric] Rohs Compliant Walsin 68Y9024
Multilayer Ceramic Capacitor, 47 pF, 5%, C0G / NP0, 100 V, 0805 [2012 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 47 pF, 5%, C0G / NP0, 100 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1292-0805N470J101CTTR-ND 0805N470J101CT 58Y7912
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Multilayer Ceramic Capacitor, 47 Pf, 5%, C0G / Np0, 100 V, 0805 [2012 Metric] Rohs Compliant Walsin
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725669 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C144U025BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers