220pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Multilayer Ceramic Capacitor, 220 pF, 5%, C0G / NP0, 100 V, 0805 [2012 Metric] RoHS Compliant: Yes
Multilayer Ceramic Capacitor, 220 pF, 5%, C0G / NP0, 100 V, 0805 [2012 Metric] RoHS Compliant: Yes
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT
MLCC 220PF 100V NPO 0805
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1292-0805N221J101CTTR-ND | 58Y7902 | 0805N221J101CT | 0805N221J101CT |
| Product Name | Ceramic Capacitors | Multilayer Ceramic Capacitor, 220 Pf, 5%, C0G / Np0, 100 V, 0805 [2012 Metric] Rohs Compliant Walsin | Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | ||
| Applications | General Purpose | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |