Walsin Technology Corp. Ceramic Capacitors 0805N102J101CT

Description
1000pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
1000pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-0805N102J101CTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-0805N102J101CTTR-ND
Ceramic Capacitors 1292-0805N102J101CTTR-ND
1000pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

1000pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 0805N102J101CT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0805N102J101CT
Ceramic Capacitors 0805N102J101CT
MLCC 1000PF 100V NPO 0805

MLCC 1000PF 100V NPO 0805

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, 1000 Pf, 5%, C0G / Np0, 100 V, 0805 [2012 Metric] Rohs Compliant Walsin - 58Y7889 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 1000 Pf, 5%, C0G / Np0, 100 V, 0805 [2012 Metric] Rohs Compliant Walsin
58Y7889
Multilayer Ceramic Capacitor, 1000 Pf, 5%, C0G / Np0, 100 V, 0805 [2012 Metric] Rohs Compliant Walsin 58Y7889
Multilayer Ceramic Capacitor, 1000 pF, 5%, C0G / NP0, 100 V, 0805 [2012 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 1000 pF, 5%, C0G / NP0, 100 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1292-0805N102J101CTTR-ND 0805N102J101CT 58Y7889
Product Name Ceramic Capacitors Ceramic Capacitors Multilayer Ceramic Capacitor, 1000 Pf, 5%, C0G / Np0, 100 V, 0805 [2012 Metric] Rohs Compliant Walsin
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminum Polymer - 157XMPL6R3MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details