Walsin Technology Corp. Ceramic Capacitors 0805N100J101CT

Description
10pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
10pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-0805N100J101CTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-0805N100J101CTTR-ND
Ceramic Capacitors 1292-0805N100J101CTTR-ND
10pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

10pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Multilayer Ceramic Capacitor, 10 Pf, 5%, C0G / Np0, 100 V, 0805 [2012 Metric] Rohs Compliant Walsin - 58Y7884 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 10 Pf, 5%, C0G / Np0, 100 V, 0805 [2012 Metric] Rohs Compliant Walsin
58Y7884
Multilayer Ceramic Capacitor, 10 Pf, 5%, C0G / Np0, 100 V, 0805 [2012 Metric] Rohs Compliant Walsin 58Y7884
Multilayer Ceramic Capacitor, 10 pF, 5%, C0G / NP0, 100 V, 0805 [2012 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 10 pF, 5%, C0G / NP0, 100 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 1292-0805N100J101CTTR-ND 58Y7884
Product Name Ceramic Capacitors Multilayer Ceramic Capacitor, 10 Pf, 5%, C0G / Np0, 100 V, 0805 [2012 Metric] Rohs Compliant Walsin
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701233 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Capacitor, Ceramic;0.47uF;Multilayer;Radial;50 V;10%;X7R;0.09In.T;0.29In.L;0.29 - 70186307 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000150FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details