Walsin Technology Corp. 4.7UF 10V Capacitor 0805F475Z100CT

Description
CAP CER 4.7UF 10V Y5V 0805 Product overview: 0805F475Z100CT from Walsin Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0805F475Z100CT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 4.7UF 10V Y5V 0805 Product overview: 0805F475Z100CT from Walsin Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0805F475Z100CT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4.7UF 10V Capacitor
60-0805F475Z100CT
4.7UF 10V Capacitor 60-0805F475Z100CT
CAP CER 4.7UF 10V Y5V 0805 Product overview: 0805F475Z100CT from Walsin Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0805F475Z100CT can be used for catalog matching and distributor lookup.

CAP CER 4.7UF 10V Y5V 0805 Product overview: 0805F475Z100CT from Walsin Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0805F475Z100CT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 1292-0805F475Z100CTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-0805F475Z100CTTR-ND
Ceramic Capacitors 1292-0805F475Z100CTTR-ND
4.7µF -20%, +80% 10V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)

4.7µF -20%, +80% 10V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)

Buy Now Datasheet
Cap, 4.7Μf, 10V, Y5V, 0805, Reel; Capacitance Walsin - 78Y5307 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Μf, 10V, Y5V, 0805, Reel; Capacitance Walsin
78Y5307
Cap, 4.7Μf, 10V, Y5V, 0805, Reel; Capacitance Walsin 78Y5307
CAP, 4.7µF, 10V, Y5V, 0805, REEL; Capacitance:4.7µF; Voltage Rating:10V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:+80%, -20%; Dielectric Characteristic:Y5V; Product Range:-; Operating Temperature Min:-25°C; RoHS Compliant: Yes

CAP, 4.7µF, 10V, Y5V, 0805, REEL; Capacitance:4.7µF; Voltage Rating:10V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:+80%, -20%; Dielectric Characteristic:Y5V; Product Range:-; Operating Temperature Min:-25°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 4.7Μf, 10V, Y5V, 0805, Reel; Capacitance Walsin - 77Y8175 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Μf, 10V, Y5V, 0805, Reel; Capacitance Walsin
77Y8175
Cap, 4.7Μf, 10V, Y5V, 0805, Reel; Capacitance Walsin 77Y8175
CAP, 4.7µF, 10V, Y5V, 0805, REEL; Capacitance:4.7µF; Voltage Rating:10V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:+80%, -20%; Dielectric Characteristic:Y5V; Product Range:-; Operating Temperature Min:-25°C; RoHS Compliant: Yes

CAP, 4.7µF, 10V, Y5V, 0805, REEL; Capacitance:4.7µF; Voltage Rating:10V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:+80%, -20%; Dielectric Characteristic:Y5V; Product Range:-; Operating Temperature Min:-25°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - 0805F475Z100CT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0805F475Z100CT
Ceramic Capacitors 0805F475Z100CT
MLCC 4.7UF 10V Y5V 0805

MLCC 4.7UF 10V Y5V 0805

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-0805F475Z100CT 1292-0805F475Z100CTTR-ND 78Y5307 0805F475Z100CT
Product Name 4.7UF 10V Capacitor Ceramic Capacitors Cap, 4.7Μf, 10V, Y5V, 0805, Reel; Capacitance Walsin Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to ? C (-13 to ? F) -25 to 85 C (-13 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0160101FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details