Walsin Technology Corp. Ceramic Capacitors 0805F475M100CT

Description
4.7µF ±20% 10V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)
Request a Quote Datasheet
Description
4.7µF ±20% 10V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-0805F475M100CTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-0805F475M100CTTR-ND
Ceramic Capacitors 1292-0805F475M100CTTR-ND
4.7µF ±20% 10V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)

4.7µF ±20% 10V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)

Buy Now Datasheet
4.7uF ±20% 10V Y5V 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT RoHS - 883-0805F475M100CT - Utmel Electronic Limited
Hong Kong, China
4.7uF ±20% 10V Y5V 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT RoHS
883-0805F475M100CT
4.7uF ±20% 10V Y5V 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT RoHS 883-0805F475M100CT
4.7uF ±20% 10V Y5V 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT RoHS

4.7uF ±20% 10V Y5V 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT RoHS

Supplier's Site
Ceramic Capacitors - 0805F475M100CT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0805F475M100CT
Ceramic Capacitors 0805F475M100CT
MLCC 4.7UF 10V Y5V 0805

MLCC 4.7UF 10V Y5V 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey Utmel Electronic Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1292-0805F475M100CTTR-ND 883-0805F475M100CT 0805F475M100CT
Product Name Ceramic Capacitors 4.7uF ±20% 10V Y5V 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT RoHS Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725637 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 101C363U030BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1249-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details