Walsin Technology Corp. Ceramic Capacitors 0805F474Z500CT

Description
0.47µF -20%, +80% 50V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.47µF -20%, +80% 50V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-0805F474Z500CTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-0805F474Z500CTTR-ND
Ceramic Capacitors 1292-0805F474Z500CTTR-ND
0.47µF -20%, +80% 50V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)

0.47µF -20%, +80% 50V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)

Buy Now Datasheet
Cap, 0.47Μf, 50V, Y5V, 0805, Reel; Capacitance Walsin - 78Y5306 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.47Μf, 50V, Y5V, 0805, Reel; Capacitance Walsin
78Y5306
Cap, 0.47Μf, 50V, Y5V, 0805, Reel; Capacitance Walsin 78Y5306
CAP, 0.47µF, 50V, Y5V, 0805, REEL; Capacitance:0.47µF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:+80%, -20%; Dielectric Characteristic:Y5V; Product Range:-; Operating Temperature Min:-25°C; RoHS Compliant: Yes

CAP, 0.47µF, 50V, Y5V, 0805, REEL; Capacitance:0.47µF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:+80%, -20%; Dielectric Characteristic:Y5V; Product Range:-; Operating Temperature Min:-25°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.47Μf, 50V, Y5V, 0805, Reel; Capacitance Walsin - 77Y8174 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.47Μf, 50V, Y5V, 0805, Reel; Capacitance Walsin
77Y8174
Cap, 0.47Μf, 50V, Y5V, 0805, Reel; Capacitance Walsin 77Y8174
CAP, 0.47µF, 50V, Y5V, 0805, REEL; Capacitance:0.47µF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:+80%, -20%; Dielectric Characteristic:Y5V; Product Range:-; Operating Temperature Min:-25°C; RoHS Compliant: Yes

CAP, 0.47µF, 50V, Y5V, 0805, REEL; Capacitance:0.47µF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:+80%, -20%; Dielectric Characteristic:Y5V; Product Range:-; Operating Temperature Min:-25°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - 0805F474Z500CT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0805F474Z500CT
Ceramic Capacitors 0805F474Z500CT
MLCC 0.47UF 50V Y5V 0805

MLCC 0.47UF 50V Y5V 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1292-0805F474Z500CTTR-ND 78Y5306 0805F474Z500CT
Product Name Ceramic Capacitors Cap, 0.47Μf, 50V, Y5V, 0805, Reel; Capacitance Walsin Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to ? C (-13 to ? F) -25 to 85 C (-13 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C473T010AJ2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100100GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers