Walsin Technology Corp. Ceramic Capacitors 0805F474Z250CT

Description
0.47µF -20%, +80% 25V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.47µF -20%, +80% 25V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-0805F474Z250CTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-0805F474Z250CTTR-ND
Ceramic Capacitors 1292-0805F474Z250CTTR-ND
0.47µF -20%, +80% 25V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)

0.47µF -20%, +80% 25V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)

Buy Now Datasheet
Multilayer Ceramic Capacitor, 0.47 F, +80%, -20%, Y5V, 25 V, 0805 [2012 Metric] Rohs Compliant Walsin - 58Y7881 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 0.47 F, +80%, -20%, Y5V, 25 V, 0805 [2012 Metric] Rohs Compliant Walsin
58Y7881
Multilayer Ceramic Capacitor, 0.47 F, +80%, -20%, Y5V, 25 V, 0805 [2012 Metric] Rohs Compliant Walsin 58Y7881
Multilayer Ceramic Capacitor, 0.47 F, +80%, -20%, Y5V, 25 V, 0805 [2012 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 0.47 F, +80%, -20%, Y5V, 25 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 1292-0805F474Z250CTTR-ND 58Y7881
Product Name Ceramic Capacitors Multilayer Ceramic Capacitor, 0.47 F, +80%, -20%, Y5V, 25 V, 0805 [2012 Metric] Rohs Compliant Walsin
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -25 to 85 C (-13 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Paper Film Capacitors - 105K400CS6G-FA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Ceramic Capacitors - 1763-0402N1R5B160NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details