Walsin Technology Corp. Ceramic Capacitors 0805F335Z100CT

Description
3.3µF -20%, +80% 10V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)
Request a Quote Datasheet
Description
3.3µF -20%, +80% 10V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-0805F335Z100CTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-0805F335Z100CTTR-ND
Ceramic Capacitors 1292-0805F335Z100CTTR-ND
3.3µF -20%, +80% 10V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)

3.3µF -20%, +80% 10V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)

Buy Now Datasheet
Cap, 3.3Μf, 10V, Y5V, 0805, Reel; Capacitance Walsin - 77Y8173 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3.3Μf, 10V, Y5V, 0805, Reel; Capacitance Walsin
77Y8173
Cap, 3.3Μf, 10V, Y5V, 0805, Reel; Capacitance Walsin 77Y8173
CAP, 3.3µF, 10V, Y5V, 0805, REEL; Capacitance:3.3µF; Voltage Rating:10V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:+80%, -20%; Dielectric Characteristic:Y5V; Product Range:-; Operating Temperature Min:-25°C; RoHS Compliant: Yes

CAP, 3.3µF, 10V, Y5V, 0805, REEL; Capacitance:3.3µF; Voltage Rating:10V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:+80%, -20%; Dielectric Characteristic:Y5V; Product Range:-; Operating Temperature Min:-25°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 3.3Μf, 10V, Y5V, 0805, Reel; Capacitance Walsin - 78Y5305 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3.3Μf, 10V, Y5V, 0805, Reel; Capacitance Walsin
78Y5305
Cap, 3.3Μf, 10V, Y5V, 0805, Reel; Capacitance Walsin 78Y5305
CAP, 3.3µF, 10V, Y5V, 0805, REEL; Capacitance:3.3µF; Voltage Rating:10V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:+80%, -20%; Dielectric Characteristic:Y5V; Product Range:-; Operating Temperature Min:-25°C; RoHS Compliant: Yes

CAP, 3.3µF, 10V, Y5V, 0805, REEL; Capacitance:3.3µF; Voltage Rating:10V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:+80%, -20%; Dielectric Characteristic:Y5V; Product Range:-; Operating Temperature Min:-25°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 1292-0805F335Z100CTTR-ND 77Y8173
Product Name Ceramic Capacitors Cap, 3.3Μf, 10V, Y5V, 0805, Reel; Capacitance Walsin
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to ? C (-13 to ? F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 3.3 microF 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100391KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Aluminium Capacitors - 1701232 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M30G472J2-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details