Walsin Technology Corp. Ceramic Capacitors 0805F334Z250CT

Description
0.33µF -20%, +80% 25V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.33µF -20%, +80% 25V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-0805F334Z250CTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-0805F334Z250CTTR-ND
Ceramic Capacitors 1292-0805F334Z250CTTR-ND
0.33µF -20%, +80% 25V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)

0.33µF -20%, +80% 25V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)

Buy Now Datasheet
Cap, 0.33Μf, 25V, Y5V, 0805, Reel; Capacitance Walsin - 77Y8172 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.33Μf, 25V, Y5V, 0805, Reel; Capacitance Walsin
77Y8172
Cap, 0.33Μf, 25V, Y5V, 0805, Reel; Capacitance Walsin 77Y8172
CAP, 0.33µF, 25V, Y5V, 0805, REEL; Capacitance:0.33µF; Voltage Rating:25V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:+80%, -20%; Dielectric Characteristic:Y5V; Product Range:-; Operating Temperature Min:-25°C; RoHS Compliant: Yes

CAP, 0.33µF, 25V, Y5V, 0805, REEL; Capacitance:0.33µF; Voltage Rating:25V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:+80%, -20%; Dielectric Characteristic:Y5V; Product Range:-; Operating Temperature Min:-25°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.33Μf, 25V, Y5V, 0805, Reel; Capacitance Walsin - 78Y5304 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.33Μf, 25V, Y5V, 0805, Reel; Capacitance Walsin
78Y5304
Cap, 0.33Μf, 25V, Y5V, 0805, Reel; Capacitance Walsin 78Y5304
CAP, 0.33µF, 25V, Y5V, 0805, REEL; Capacitance:0.33µF; Voltage Rating:25V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:+80%, -20%; Dielectric Characteristic:Y5V; Product Range:-; Operating Temperature Min:-25°C; RoHS Compliant: Yes

CAP, 0.33µF, 25V, Y5V, 0805, REEL; Capacitance:0.33µF; Voltage Rating:25V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:+80%, -20%; Dielectric Characteristic:Y5V; Product Range:-; Operating Temperature Min:-25°C; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 1292-0805F334Z250CTTR-ND 77Y8172
Product Name Ceramic Capacitors Cap, 0.33Μf, 25V, Y5V, 0805, Reel; Capacitance Walsin
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to ? C (-13 to ? F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.3300 microF 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 227XMPL004MG19X - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-1185-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details