Walsin Technology Corp. 0.22UF 50V Capacitor 0805F224Z500CT

Description
CAP CER 0.22UF 50V Y5V 0805 Product overview: 0805F224Z500CT from Walsin Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0805F224Z500CT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 0.22UF 50V Y5V 0805 Product overview: 0805F224Z500CT from Walsin Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0805F224Z500CT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.22UF 50V Capacitor
60-0805F224Z500CT
0.22UF 50V Capacitor 60-0805F224Z500CT
CAP CER 0.22UF 50V Y5V 0805 Product overview: 0805F224Z500CT from Walsin Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0805F224Z500CT can be used for catalog matching and distributor lookup.

CAP CER 0.22UF 50V Y5V 0805 Product overview: 0805F224Z500CT from Walsin Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0805F224Z500CT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 1292-0805F224Z500CTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-0805F224Z500CTTR-ND
Ceramic Capacitors 1292-0805F224Z500CTTR-ND
0.22µF -20%, +80% 50V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)

0.22µF -20%, +80% 50V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 0805F224Z500CT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0805F224Z500CT
Ceramic Capacitors 0805F224Z500CT
MLCC 0.22UF 50V Y5V 0805

MLCC 0.22UF 50V Y5V 0805

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, 0.22 F, +80%, -20%, Y5V, 50 V, 0805 [2012 Metric] Rohs Compliant Walsin - 58Y7877 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 0.22 F, +80%, -20%, Y5V, 50 V, 0805 [2012 Metric] Rohs Compliant Walsin
58Y7877
Multilayer Ceramic Capacitor, 0.22 F, +80%, -20%, Y5V, 50 V, 0805 [2012 Metric] Rohs Compliant Walsin 58Y7877
Multilayer Ceramic Capacitor, 0.22 F, +80%, -20%, Y5V, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 0.22 F, +80%, -20%, Y5V, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, 0.22 F, +80%, -20%, Y5V, 50 V, 0805 [2012 Metric] Rohs Compliant Walsin - 68Y8989 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 0.22 F, +80%, -20%, Y5V, 50 V, 0805 [2012 Metric] Rohs Compliant Walsin
68Y8989
Multilayer Ceramic Capacitor, 0.22 F, +80%, -20%, Y5V, 50 V, 0805 [2012 Metric] Rohs Compliant Walsin 68Y8989
Multilayer Ceramic Capacitor, 0.22 F, +80%, -20%, Y5V, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 0.22 F, +80%, -20%, Y5V, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
0805F224Z500CT
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT 0805F224Z500CT
50V 220nF Y5V -20%~+80% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 220nF Y5V -20%~+80% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-0805F224Z500CT 1292-0805F224Z500CTTR-ND 0805F224Z500CT 58Y7877 0805F224Z500CT
Product Name 0.22UF 50V Capacitor Ceramic Capacitors Ceramic Capacitors Multilayer Ceramic Capacitor, 0.22 F, +80%, -20%, Y5V, 50 V, 0805 [2012 Metric] Rohs Compliant Walsin Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Aluminium Capacitors - 1701303 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details