Walsin Technology Corp. Ceramic Capacitors 0805F105Z250CT

Description
1µF -20%, +80% 25V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)
Request a Quote
Description
1µF -20%, +80% 25V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Multilayer Ceramic Capacitor (MLCC) with part number 58Y7874 has a capacitance of 1 F and operates within a tolerance range of +80% to -20%. It utilizes Y5V dielectric material, which is known for its high capacitance in a compact size. The capacitor is rated for a maximum voltage of 25 V and comes in an 0805 (2012 metric) package size. It features a lead-free termination, compliant with RoHS standards, making it suitable for environmentally conscious applications. This component is designed for general digital circuits, power supply bypass applications, consumer electronics, and telecommunications. Its construction ensures high electrical precision, stability, and reliability, making it a viable option for engineers seeking a robust capacitor solution.

Datasheet Summary
Powered by GS/AI

The Multilayer Ceramic Capacitor (MLCC) with part number 58Y7874 has a capacitance of 1 F and operates within a tolerance range of +80% to -20%. It utilizes Y5V dielectric material, which is known for its high capacitance in a compact size. The capacitor is rated for a maximum voltage of 25 V and comes in an 0805 (2012 metric) package size. It features a lead-free termination, compliant with RoHS standards, making it suitable for environmentally conscious applications. This component is designed for general digital circuits, power supply bypass applications, consumer electronics, and telecommunications. Its construction ensures high electrical precision, stability, and reliability, making it a viable option for engineers seeking a robust capacitor solution.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-0805F105Z250CTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-0805F105Z250CTTR-ND
Ceramic Capacitors 1292-0805F105Z250CTTR-ND
1µF -20%, +80% 25V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)

1µF -20%, +80% 25V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)

Buy Now Datasheet
Singapore, Singapore
1UF 25V Capacitor
60-0805F105Z250CT
1UF 25V Capacitor 60-0805F105Z250CT
CAP CER 1UF 25V Y5V 0805 Product overview: 0805F105Z250CT from Walsin Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0805F105Z250CT can be used for catalog matching and distributor lookup.

CAP CER 1UF 25V Y5V 0805 Product overview: 0805F105Z250CT from Walsin Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0805F105Z250CT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, 1 F, +80%, -20%, Y5V, 25 V, 0805 [2012 Metric] Rohs Compliant Walsin - 58Y7874 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 1 F, +80%, -20%, Y5V, 25 V, 0805 [2012 Metric] Rohs Compliant Walsin
58Y7874
Multilayer Ceramic Capacitor, 1 F, +80%, -20%, Y5V, 25 V, 0805 [2012 Metric] Rohs Compliant Walsin 58Y7874
Multilayer Ceramic Capacitor, 1 F, +80%, -20%, Y5V, 25 V, 0805 [2012 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 1 F, +80%, -20%, Y5V, 25 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - 0805F105Z250CT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0805F105Z250CT
Ceramic Capacitors 0805F105Z250CT
MLCC 1UF 25V Y5V 0805

MLCC 1UF 25V Y5V 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1292-0805F105Z250CTTR-ND 60-0805F105Z250CT 58Y7874 0805F105Z250CT
Product Name Ceramic Capacitors 1UF 25V Capacitor Multilayer Ceramic Capacitor, 1 F, +80%, -20%, Y5V, 25 V, 0805 [2012 Metric] Rohs Compliant Walsin Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1260-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Film Capacitors - 116313 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers