Walsin Technology Corp. Ceramic Capacitors 0805F105M250CT

Description
1µF ±20% 25V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)
Request a Quote Datasheet
Description
1µF ±20% 25V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-0805F105M250CTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-0805F105M250CTTR-ND
Ceramic Capacitors 1292-0805F105M250CTTR-ND
1µF ±20% 25V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)

1µF ±20% 25V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)

Buy Now Datasheet
Cap, 1Μf, 25V, 20%, Y5V, 0805, Reel; Capacitance Walsin - 77Y8171 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Μf, 25V, 20%, Y5V, 0805, Reel; Capacitance Walsin
77Y8171
Cap, 1Μf, 25V, 20%, Y5V, 0805, Reel; Capacitance Walsin 77Y8171
CAP, 1µF, 25V, 20%, Y5V, 0805, REEL; Capacitance:1µF; Voltage Rating:25V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:Y5V; Product Range:-; Operating Temperature Min:-25°C; RoHS Compliant: Yes

CAP, 1µF, 25V, 20%, Y5V, 0805, REEL; Capacitance:1µF; Voltage Rating:25V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:Y5V; Product Range:-; Operating Temperature Min:-25°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1Μf, 25V, 20%, Y5V, 0805, Reel; Capacitance Walsin - 78Y5303 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Μf, 25V, 20%, Y5V, 0805, Reel; Capacitance Walsin
78Y5303
Cap, 1Μf, 25V, 20%, Y5V, 0805, Reel; Capacitance Walsin 78Y5303
CAP, 1µF, 25V, 20%, Y5V, 0805, REEL; Capacitance:1µF; Voltage Rating:25V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:Y5V; Product Range:-; Operating Temperature Min:-25°C; RoHS Compliant: Yes

CAP, 1µF, 25V, 20%, Y5V, 0805, REEL; Capacitance:1µF; Voltage Rating:25V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:Y5V; Product Range:-; Operating Temperature Min:-25°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 1292-0805F105M250CTTR-ND 77Y8171
Product Name Ceramic Capacitors Cap, 1Μf, 25V, 20%, Y5V, 0805, Reel; Capacitance Walsin
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to ? C (-13 to ? F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0102P70CCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 227AXZ035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Film Capacitors - 1725719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers