Walsin Technology Corp. Ceramic Capacitors 0805B683J500CT

Description
0.068µF ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.068µF ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-0805B683J500CTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-0805B683J500CTTR-ND
Ceramic Capacitors 1292-0805B683J500CTTR-ND
0.068µF ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

0.068µF ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Cap, 0.068Μf, 50V, 5%, X7R, 0805, Reel; Capacitance Walsin - 77Y8167 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.068Μf, 50V, 5%, X7R, 0805, Reel; Capacitance Walsin
77Y8167
Cap, 0.068Μf, 50V, 5%, X7R, 0805, Reel; Capacitance Walsin 77Y8167
CAP, 0.068µF, 50V, 5%, X7R, 0805, REEL; Capacitance:68000pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 0.068µF, 50V, 5%, X7R, 0805, REEL; Capacitance:68000pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 1292-0805B683J500CTTR-ND 77Y8167
Product Name Ceramic Capacitors Cap, 0.068Μf, 50V, 5%, X7R, 0805, Reel; Capacitance Walsin
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0680 microF 0.0680 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 1761-0504B203K101PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Aluminum Electrolytic - 227AXZ6R3M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers