Walsin Technology Corp. Ceramic Capacitors 0805B474J160CT

Description
0.47µF ±5% 16V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.47µF ±5% 16V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-0805B474J160CTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-0805B474J160CTTR-ND
Ceramic Capacitors 1292-0805B474J160CTTR-ND
0.47µF ±5% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

0.47µF ±5% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Cap, 0.47Μf, 16V, 5%, X7R, 0805, Reel; Capacitance Walsin - 77Y8165 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.47Μf, 16V, 5%, X7R, 0805, Reel; Capacitance Walsin
77Y8165
Cap, 0.47Μf, 16V, 5%, X7R, 0805, Reel; Capacitance Walsin 77Y8165
CAP, 0.47µF, 16V, 5%, X7R, 0805, REEL; Capacitance:0.47µF; Voltage Rating:16V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 0.47µF, 16V, 5%, X7R, 0805, REEL; Capacitance:0.47µF; Voltage Rating:16V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.47Μf, 16V, 5%, X7R, 0805, Reel; Capacitance Walsin - 78Y5297 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.47Μf, 16V, 5%, X7R, 0805, Reel; Capacitance Walsin
78Y5297
Cap, 0.47Μf, 16V, 5%, X7R, 0805, Reel; Capacitance Walsin 78Y5297
CAP, 0.47µF, 16V, 5%, X7R, 0805, REEL; Capacitance:0.47µF; Voltage Rating:16V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 0.47µF, 16V, 5%, X7R, 0805, REEL; Capacitance:0.47µF; Voltage Rating:16V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 1292-0805B474J160CTTR-ND 77Y8165
Product Name Ceramic Capacitors Cap, 0.47Μf, 16V, 5%, X7R, 0805, Reel; Capacitance Walsin
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C0805C221J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N1R2B500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details