Walsin Technology Corp. Ceramic Capacitors 0805B472K500CT

Description
4700pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
4700pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-1582-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1582-6-ND
Ceramic Capacitors 1292-1582-6-ND
4700pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

4700pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-1582-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1582-2-ND
Ceramic Capacitors 1292-1582-2-ND
4700pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

4700pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-1582-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1582-1-ND
Ceramic Capacitors 1292-1582-1-ND
4700pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

4700pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Singapore, Singapore
4700PF 50V Capacitor
60-0805B472K500CT
4700PF 50V Capacitor 60-0805B472K500CT
CAP CER 4700PF 50V X7R 0805 Product overview: 0805B472K500CT from Walsin Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0805B472K500CT can be used for catalog matching and distributor lookup.

CAP CER 4700PF 50V X7R 0805 Product overview: 0805B472K500CT from Walsin Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0805B472K500CT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 0805B472K500CT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0805B472K500CT
Ceramic Capacitors 0805B472K500CT
CAP CER 4700PF 50V X7R 0805

CAP CER 4700PF 50V X7R 0805

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, 4700 Pf, 10%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Walsin - 58Y7858 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 4700 Pf, 10%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Walsin
58Y7858
Multilayer Ceramic Capacitor, 4700 Pf, 10%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Walsin 58Y7858
Multilayer Ceramic Capacitor, 4700 pF, 10%, X7R, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 4700 pF, 10%, X7R, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
0805B472K500CT
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT 0805B472K500CT
50V 4.7nF X7R ±10% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 4.7nF X7R ±10% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1292-1582-6-ND 1292-1582-2-ND 60-0805B472K500CT 0805B472K500CT 58Y7858 0805B472K500CT
Product Name Ceramic Capacitors Ceramic Capacitors 4700PF 50V Capacitor Ceramic Capacitors Multilayer Ceramic Capacitor, 4700 Pf, 10%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Walsin Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 106XMPL6R3MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 0603J0106P80BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers