Walsin Technology Corp. Ceramic Capacitors 0805B392K201CT

Description
3900pF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
3900pF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-0805B392K201CTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-0805B392K201CTTR-ND
Ceramic Capacitors 1292-0805B392K201CTTR-ND
3900pF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)

3900pF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Cap Ceramic 0.0039uF 200V X7R 10% Pad SMD 0805 125°C T/R - 883-0805B392K201CT - Utmel Electronic Limited
Hong Kong, China
Cap Ceramic 0.0039uF 200V X7R 10% Pad SMD 0805 125°C T/R
883-0805B392K201CT
Cap Ceramic 0.0039uF 200V X7R 10% Pad SMD 0805 125°C T/R 883-0805B392K201CT
Cap Ceramic 0.0039uF 200V X7R 10% Pad SMD 0805 125°C T/R

Cap Ceramic 0.0039uF 200V X7R 10% Pad SMD 0805 125°C T/R

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Capacitors Capacitors
Product Number 1292-0805B392K201CTTR-ND 883-0805B392K201CT
Product Name Ceramic Capacitors Cap Ceramic 0.0039uF 200V X7R 10% Pad SMD 0805 125°C T/R
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic X7R; X7R
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 101C242T200BB2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers