Walsin Technology Corp. 0.033UF 50V Capacitor 0805B333K500CT

Description
CAP CER 0.033UF 50V X7R 0805 Product overview: 0805B333K500CT from Walsin Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.033UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.033UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0805B333K500CT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 0.033UF 50V X7R 0805 Product overview: 0805B333K500CT from Walsin Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.033UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.033UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0805B333K500CT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.033UF 50V Capacitor
60-0805B333K500CT
0.033UF 50V Capacitor 60-0805B333K500CT
CAP CER 0.033UF 50V X7R 0805 Product overview: 0805B333K500CT from Walsin Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.033UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.033UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0805B333K500CT can be used for catalog matching and distributor lookup.

CAP CER 0.033UF 50V X7R 0805 Product overview: 0805B333K500CT from Walsin Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.033UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.033UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0805B333K500CT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 1292-1578-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1578-1-ND
Ceramic Capacitors 1292-1578-1-ND
0.033µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

0.033µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-1578-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1578-6-ND
Ceramic Capacitors 1292-1578-6-ND
0.033µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

0.033µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-1578-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1578-2-ND
Ceramic Capacitors 1292-1578-2-ND
0.033µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

0.033µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1763300 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1763300
MLCCs - Multilayer Ceramic Capacitors 1763300
Walsin Technology Corporation

Walsin Technology Corporation

Supplier's Site
Ceramic Capacitors - 0805B333K500CT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0805B333K500CT
Ceramic Capacitors 0805B333K500CT
CAP CER 0.033UF 50V X7R 0805

CAP CER 0.033UF 50V X7R 0805

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, 0.033 F, 10%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Walsin - 58Y7849 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 0.033 F, 10%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Walsin
58Y7849
Multilayer Ceramic Capacitor, 0.033 F, 10%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Walsin 58Y7849
Multilayer Ceramic Capacitor, 0.033 F, 10%, X7R, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 0.033 F, 10%, X7R, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-0805B333K500CT 1292-1578-1-ND 1292-1578-6-ND 1763300 0805B333K500CT 58Y7849
Product Name 0.033UF 50V Capacitor Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Multilayer Ceramic Capacitor, 0.033 F, 10%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Walsin
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition
Capacitance Range 0.0330 microF 0.0330 microF 0.0330 microF 0.0330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 338-4388-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
2 suppliers
Film Capacitors - 1725635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details