Walsin Technology Corp. Ceramic Capacitors 0805B333K250CT

Description
0.033µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.033µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-0805B333K250CTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-0805B333K250CTTR-ND
Ceramic Capacitors 1292-0805B333K250CTTR-ND
0.033µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

0.033µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Cap, 0.033Μf, 25V, 10%, X7R, 0805, Reel; Capacitance Walsin - 77Y8164 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.033Μf, 25V, 10%, X7R, 0805, Reel; Capacitance Walsin
77Y8164
Cap, 0.033Μf, 25V, 10%, X7R, 0805, Reel; Capacitance Walsin 77Y8164
CAP, 0.033µF, 25V, 10%, X7R, 0805, REEL; Capacitance:33000pF; Voltage Rating:25V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Operating Temperature RoHS Compliant: Yes

CAP, 0.033µF, 25V, 10%, X7R, 0805, REEL; Capacitance:33000pF; Voltage Rating:25V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.033Μf, 25V, 10%, X7R, 0805, Reel; Capacitance Walsin - 78Y5296 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.033Μf, 25V, 10%, X7R, 0805, Reel; Capacitance Walsin
78Y5296
Cap, 0.033Μf, 25V, 10%, X7R, 0805, Reel; Capacitance Walsin 78Y5296
CAP, 0.033µF, 25V, 10%, X7R, 0805, REEL; Capacitance:33000pF; Voltage Rating:25V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Operating Temperature RoHS Compliant: Yes

CAP, 0.033µF, 25V, 10%, X7R, 0805, REEL; Capacitance:33000pF; Voltage Rating:25V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 1292-0805B333K250CTTR-ND 77Y8164
Product Name Ceramic Capacitors Cap, 0.033Μf, 25V, 10%, X7R, 0805, Reel; Capacitance Walsin
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0330 microF 0.0330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100120KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers