Walsin Technology Corp. Ceramic Capacitors 0805B332K500CT

Description
3300pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
3300pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-1576-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1576-6-ND
Ceramic Capacitors 1292-1576-6-ND
3300pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

3300pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-1576-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1576-2-ND
Ceramic Capacitors 1292-1576-2-ND
3300pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

3300pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-1576-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1576-1-ND
Ceramic Capacitors 1292-1576-1-ND
3300pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

3300pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Multilayer Ceramic Capacitor, 3300 Pf, 10%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Walsin - 58Y7846 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 3300 Pf, 10%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Walsin
58Y7846
Multilayer Ceramic Capacitor, 3300 Pf, 10%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Walsin 58Y7846
Multilayer Ceramic Capacitor, 3300 pF, 10%, X7R, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 3300 pF, 10%, X7R, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, 3300 Pf, 10%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Walsin - 68Y8958 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 3300 Pf, 10%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Walsin
68Y8958
Multilayer Ceramic Capacitor, 3300 Pf, 10%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Walsin 68Y8958
Multilayer Ceramic Capacitor, 3300 pF, 10%, X7R, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 3300 pF, 10%, X7R, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - 0805B332K500CT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0805B332K500CT
Ceramic Capacitors 0805B332K500CT
CAP CER 3300PF 50V X7R 0805

CAP CER 3300PF 50V X7R 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1292-1576-6-ND 1292-1576-2-ND 58Y7846 0805B332K500CT
Product Name Ceramic Capacitors Ceramic Capacitors Multilayer Ceramic Capacitor, 3300 Pf, 10%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Walsin Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0104P70CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101223U040BE2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers