Walsin Technology Corp. Ceramic Capacitors 0805B224K160CT

Description
0.22µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.22µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-1572-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1572-1-ND
Ceramic Capacitors 1292-1572-1-ND
0.22µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

0.22µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-1572-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1572-6-ND
Ceramic Capacitors 1292-1572-6-ND
0.22µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

0.22µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-1572-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1572-2-ND
Ceramic Capacitors 1292-1572-2-ND
0.22µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

0.22µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Multilayer Ceramic Capacitor, 0.22 F, 10%, X7R, 16 V, 0805 [2012 Metric] Rohs Compliant Walsin - 58Y7840 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 0.22 F, 10%, X7R, 16 V, 0805 [2012 Metric] Rohs Compliant Walsin
58Y7840
Multilayer Ceramic Capacitor, 0.22 F, 10%, X7R, 16 V, 0805 [2012 Metric] Rohs Compliant Walsin 58Y7840
Multilayer Ceramic Capacitor, 0.22 F, 10%, X7R, 16 V, 0805 [2012 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 0.22 F, 10%, X7R, 16 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, 0.22 F, 10%, X7R, 16 V, 0805 [2012 Metric] Rohs Compliant Walsin - 68Y8952 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 0.22 F, 10%, X7R, 16 V, 0805 [2012 Metric] Rohs Compliant Walsin
68Y8952
Multilayer Ceramic Capacitor, 0.22 F, 10%, X7R, 16 V, 0805 [2012 Metric] Rohs Compliant Walsin 68Y8952
Multilayer Ceramic Capacitor, 0.22 F, 10%, X7R, 16 V, 0805 [2012 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 0.22 F, 10%, X7R, 16 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1292-1572-1-ND 1292-1572-6-ND 58Y7840
Product Name Ceramic Capacitors Ceramic Capacitors Multilayer Ceramic Capacitor, 0.22 F, 10%, X7R, 16 V, 0805 [2012 Metric] Rohs Compliant Walsin
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-705-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C194U010EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details