2200pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
2200pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
2200pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
CAP CER 2200PF 50V X7R 0805 Product overview: 0805B222K500CT from Walsin Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0805B222K500CT can be used for catalog matching and distributor lookup.
CAP CER 2200PF 50V X7R 0805
Multilayer Ceramic Capacitor, 2200 pF, 10%, X7R, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes
Cap Ceramic 0.0022uF 50V X7R 10% SMD 0805 125C T/R
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1292-1570-2-ND | 1292-1570-6-ND | 60-0805B222K500CT | 0805B222K500CT | 58Y7834 | 883-0805B222K500CT |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | 2200PF 50V Capacitor | Ceramic Capacitors | Multilayer Ceramic Capacitor, 2200 Pf, 10%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Walsin | Cap Ceramic 0.0022uF 50V X7R 10% SMD 0805 125C T/R |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | Chip Capacitor; Surface Mount, MLCC | Chip Capacitor | |
| Applications | General Purpose | General Purpose | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition; CERAMIC | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |