CAP CER 2200PF 250V X7R 0805 Product overview: 0805B222K251CT from Walsin Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0805B222K251CT can be used for catalog matching and distributor lookup.
2200pF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)
CAP, 0.0022UF, 250V, MLCC, 0805 ROHS COMPLIANT: YES
CAP, 0.0022UF, 250VDC, MLCC, 0805 ROHS COMPLIANT: YES
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT
MLCC 2200PF 250V X7R 0805
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-0805B222K251CT | 1292-0805B222K251CTTR-ND | 29AK9486 | 0805B222K251CT | 0805B222K251CT |
| Product Name | 2200PF 250V Capacitor | Ceramic Capacitors | Cap, 0.0022Uf, 250V, Mlcc, 0805 Rohs Compliant Walsin | Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | ||
| RoHS Compliant | Yes | Yes | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 0.0022 microF | 0.0022 microF | 0.0022 microF |