Walsin Technology Corp. Ceramic Capacitors 0805B155K250CT

Description
1.5µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
1.5µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-0805B155K250CTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-0805B155K250CTTR-ND
Ceramic Capacitors 1292-0805B155K250CTTR-ND
1.5µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

1.5µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
0805B155K250CT
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT 0805B155K250CT
25V 1.5uF X7R ±10% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

25V 1.5uF X7R ±10% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - 0805B155K250CT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0805B155K250CT
Ceramic Capacitors 0805B155K250CT
MLCC 1.5UF 25V X7R 0805

MLCC 1.5UF 25V X7R 0805

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 0805B155K250CT - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
0805B155K250CT
Capacitors - Ceramic Capacitors 0805B155K250CT
Capacitors - Ceramic Capacitors

Capacitors - Ceramic Capacitors

Supplier's Site

Technical Specifications

  DigiKey LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1292-0805B155K250CTTR-ND 0805B155K250CT 0805B155K250CT 0805B155K250CT
Product Name Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.5 microF 1.5 microF 1.5 microF 1.5 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0102P20CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
Aluminum Electrolytic - 101C184U010BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details