Walsin Technology Corp. Ceramic Capacitors 0805B104K201CT

Description
0.1µF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.1µF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-0805B104K201CTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-0805B104K201CTTR-ND
Ceramic Capacitors 1292-0805B104K201CTTR-ND
0.1µF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)

0.1µF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-0805B104K201CTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-0805B104K201CTDKR-ND
Ceramic Capacitors 1292-0805B104K201CTDKR-ND
CAP CER 0.1UF 200V X7R 0805

CAP CER 0.1UF 200V X7R 0805

Buy Now Datasheet
Ceramic Capacitors - 1292-0805B104K201CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-0805B104K201CT-ND
Ceramic Capacitors 1292-0805B104K201CT-ND
CAP CER 0.1UF 200V X7R 0805

CAP CER 0.1UF 200V X7R 0805

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 0805B104K201CT - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
0805B104K201CT
Capacitors - Ceramic Capacitors 0805B104K201CT
Capacitors - Ceramic Capacitors

Capacitors - Ceramic Capacitors

Supplier's Site

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1292-0805B104K201CTTR-ND 1292-0805B104K201CTDKR-ND 0805B104K201CT
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - M39014/011336 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1701215 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details