The Multilayer Ceramic Capacitor, part number 58Y7819, features a capacitance of 0.1 F with a tolerance of 10%. It is constructed using X7R dielectric material, which provides stability and reliability in various applications. The capacitor is rated for a maximum voltage of 100 V and is packaged in an 0805 (2012 metric) size, making it suitable for compact designs. This component is RoHS compliant, indicating it meets environmental regulations regarding hazardous substances. It is designed for general digital circuits, power supply bypass applications, consumer electronics, and telecommunications. The capacitor's lead-free termination ensures compatibility with both lead-free and lead-containing solder processes.
CAP CER 0.1UF 100V X7R 0805 Product overview: 0805B104K101CT from Walsin Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0805B104K101CT can be used for catalog matching and distributor lookup.
0.1µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
CAP CER 0.1UF 100V X7R 0805
CAP CER 0.1UF 100V X7R 0805
Multilayer Ceramic Capacitor, 0.1 F, 10%, X7R, 100 V, 0805 [2012 Metric] RoHS Compliant: Yes
Capacitors - Ceramic Capacitors
100V 100nF X7R ±10% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
MLCC 0.1UF 100V X7R 0805
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-0805B104K101CT | 1292-0805B104K101CTTR-ND | 1292-0805B104K101CTDKR-ND | 58Y7819 | 0805B104K101CT | 0805B104K101CT | 0805B104K101CT |
| Product Name | 0.1UF 100V Capacitor | Ceramic Capacitors | Ceramic Capacitors | Multilayer Ceramic Capacitor, 0.1 F, 10%, X7R, 100 V, 0805 [2012 Metric] Rohs Compliant Walsin | Capacitors - Ceramic Capacitors | Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | ||
| RoHS Compliant | Yes | Yes | Yes | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF |