Walsin Technology Corp. Ceramic Capacitors 0805B103K250CT

Description
10000pF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
10000pF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-1561-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1561-2-ND
Ceramic Capacitors 1292-1561-2-ND
10000pF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

10000pF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-1561-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1561-6-ND
Ceramic Capacitors 1292-1561-6-ND
10000pF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

10000pF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-1561-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1561-1-ND
Ceramic Capacitors 1292-1561-1-ND
10000pF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

10000pF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 0805B103K250CT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0805B103K250CT
Ceramic Capacitors 0805B103K250CT
CAP CER 10000PF 25V X7R 0805

CAP CER 10000PF 25V X7R 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1292-1561-2-ND 1292-1561-6-ND 0805B103K250CT
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/021301 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details