Walsin Technology Corp. Ceramic Capacitors 0805B102K251CT

Description
1000pF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
1000pF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-0805B102K251CTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-0805B102K251CTTR-ND
Ceramic Capacitors 1292-0805B102K251CTTR-ND
1000pF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)

1000pF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Cap, 0.001Uf, 250Vdc, Mlcc, 0805 Rohs Compliant Walsin - 10AK0324 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.001Uf, 250Vdc, Mlcc, 0805 Rohs Compliant Walsin
10AK0324
Cap, 0.001Uf, 250Vdc, Mlcc, 0805 Rohs Compliant Walsin 10AK0324
CAP, 0.001UF, 250VDC, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 0.001UF, 250VDC, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site
Cap, 0.001Uf, 250V, Mlcc, 0805 Rohs Compliant Walsin - 29AK9484 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.001Uf, 250V, Mlcc, 0805 Rohs Compliant Walsin
29AK9484
Cap, 0.001Uf, 250V, Mlcc, 0805 Rohs Compliant Walsin 29AK9484
CAP, 0.001UF, 250V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 0.001UF, 250V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - 0805B102K251CT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0805B102K251CT
Ceramic Capacitors 0805B102K251CT
MLCC 1000PF 250V X7R 0805

MLCC 1000PF 250V X7R 0805

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 0805B102K251CT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
0805B102K251CT
Capacitors - Ceramic Capacitors 0805B102K251CT
Capacitors - Ceramic Capacitors

Capacitors - Ceramic Capacitors

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1292-0805B102K251CTTR-ND 10AK0324 0805B102K251CT 0805B102K251CT
Product Name Ceramic Capacitors Cap, 0.001Uf, 250Vdc, Mlcc, 0805 Rohs Compliant Walsin Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Voltage Capacitor SMPS Filtering
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - CK06BX564K - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Film Capacitors - 1725746 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details