0.68µF ±10% 25V Ceramic Capacitor X5R 0603 (1608 Metric)
MLCC 0.68UF 25V X5R 0603
CAP, 0.68µF, 25V, 10%, X5R, 0603, REEL; Capacitance:0.68µF; Voltage Rating:25V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Operating Temperature Min:-55°C; RoHS Compliant: Yes
25V 680nF X5R ±10% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1292-0603X684K250CTTR-ND | 0603X684K250CT | 77Y8153 | 0603X684K250CT | 0603X684K250CT |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Cap, 0.68Μf, 25V, 10%, X5R, 0603, Reel; Capacitance Walsin | Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT | Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | Chip Capacitor | ||
| Applications | General Purpose | General Purpose | |||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to ? C (-67 to ? F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 0.6800 microF | 0.6800 microF | 0.6800 microF | 0.6800 microF | 0.6800 microF |