Walsin Technology Corp. Ceramic Capacitors 0603X225K6R3CT

Description
2.2µF ±10% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet
Description
2.2µF ±10% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-0603X225K6R3CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-0603X225K6R3CT-ND
Ceramic Capacitors 1292-0603X225K6R3CT-ND
2.2µF ±10% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

2.2µF ±10% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-0603X225K6R3CTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-0603X225K6R3CTDKR-ND
Ceramic Capacitors 1292-0603X225K6R3CTDKR-ND
2.2µF ±10% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

2.2µF ±10% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-0603X225K6R3CTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-0603X225K6R3CTTR-ND
Ceramic Capacitors 1292-0603X225K6R3CTTR-ND
2.2µF ±10% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

2.2µF ±10% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
2.2UF 6.3V Capacitor
60-0603X225K6R3CT
2.2UF 6.3V Capacitor 60-0603X225K6R3CT
CAP CER 2.2UF 6.3V X5R 0603 Product overview: 0603X225K6R3CT from Walsin Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0603X225K6R3CT can be used for catalog matching and distributor lookup.

CAP CER 2.2UF 6.3V X5R 0603 Product overview: 0603X225K6R3CT from Walsin Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0603X225K6R3CT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, 2.2 F, 10%, X5R, 6.3 V, 0603 [1608 Metric] Rohs Compliant Walsin - 58Y7800 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 2.2 F, 10%, X5R, 6.3 V, 0603 [1608 Metric] Rohs Compliant Walsin
58Y7800
Multilayer Ceramic Capacitor, 2.2 F, 10%, X5R, 6.3 V, 0603 [1608 Metric] Rohs Compliant Walsin 58Y7800
Multilayer Ceramic Capacitor, 2.2 F, 10%, X5R, 6.3 V, 0603 [1608 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 2.2 F, 10%, X5R, 6.3 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1292-0603X225K6R3CT-ND 1292-0603X225K6R3CTDKR-ND 60-0603X225K6R3CT 58Y7800
Product Name Ceramic Capacitors Ceramic Capacitors 2.2UF 6.3V Capacitor Multilayer Ceramic Capacitor, 2.2 F, 10%, X5R, 6.3 V, 0603 [1608 Metric] Rohs Compliant Walsin
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-696-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Capacitors - Aluminum Electrolytic Capacitors - 107UVK050MGE - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications General Purpose; General Purpose
View Details