Walsin Technology Corp. Ceramic Capacitors 0603X225K160CT

Description
2.2µF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet
Description
2.2µF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-0603X225K160CTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-0603X225K160CTDKR-ND
Ceramic Capacitors 1292-0603X225K160CTDKR-ND
2.2µF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

2.2µF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-0603X225K160CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-0603X225K160CT-ND
Ceramic Capacitors 1292-0603X225K160CT-ND
2.2µF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

2.2µF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-0603X225K160CTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-0603X225K160CTTR-ND
Ceramic Capacitors 1292-0603X225K160CTTR-ND
2.2µF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

2.2µF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 0603X225K160CT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0603X225K160CT
Ceramic Capacitors 0603X225K160CT
CAP CER 2.2UF 16V X5R 0603

CAP CER 2.2UF 16V X5R 0603

Supplier's Site Datasheet
Cap, 2.2Uf, 16V, Mlcc, 0603 Rohs Compliant Walsin - 50AJ6329 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Uf, 16V, Mlcc, 0603 Rohs Compliant Walsin
50AJ6329
Cap, 2.2Uf, 16V, Mlcc, 0603 Rohs Compliant Walsin 50AJ6329
CAP, 2.2UF, 16V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 2.2UF, 16V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1292-0603X225K160CTDKR-ND 1292-0603X225K160CT-ND 0603X225K160CT 50AJ6329
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 2.2Uf, 16V, Mlcc, 0603 Rohs Compliant Walsin
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitor, Ceramic;1000pF;Multilayer;Radial;200WVDC;10%;X7R;0.09In.T;0.19In.L;0. - 70186292 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Film Capacitors - 1725557 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 1608-1263-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details