Walsin Technology Corp. Ceramic Capacitors 0603X225K100CT

Description
2.2µF ±10% 10V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet
Description
2.2µF ±10% 10V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-0603X225K100CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-0603X225K100CT-ND
Ceramic Capacitors 1292-0603X225K100CT-ND
2.2µF ±10% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

2.2µF ±10% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-0603X225K100CTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-0603X225K100CTDKR-ND
Ceramic Capacitors 1292-0603X225K100CTDKR-ND
2.2µF ±10% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

2.2µF ±10% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-0603X225K100CTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-0603X225K100CTTR-ND
Ceramic Capacitors 1292-0603X225K100CTTR-ND
2.2µF ±10% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

2.2µF ±10% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 0603X225K100CT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0603X225K100CT
Ceramic Capacitors 0603X225K100CT
CAP CER 2.2UF 10V X5R 0603

CAP CER 2.2UF 10V X5R 0603

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 0603X225K100CT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
0603X225K100CT
Capacitors - Ceramic Capacitors 0603X225K100CT
Capacitors - Ceramic Capacitors

Capacitors - Ceramic Capacitors

Supplier's Site
Multilayer Ceramic Capacitor, 2.2 F, 10%, X5R, 10 V, 0603 [1608 Metric] Rohs Compliant Walsin - 58Y7799 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 2.2 F, 10%, X5R, 10 V, 0603 [1608 Metric] Rohs Compliant Walsin
58Y7799
Multilayer Ceramic Capacitor, 2.2 F, 10%, X5R, 10 V, 0603 [1608 Metric] Rohs Compliant Walsin 58Y7799
Multilayer Ceramic Capacitor, 2.2 F, 10%, X5R, 10 V, 0603 [1608 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 2.2 F, 10%, X5R, 10 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1292-0603X225K100CT-ND 1292-0603X225K100CTDKR-ND 0603X225K100CT 0603X225K100CT 58Y7799
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Multilayer Ceramic Capacitor, 2.2 F, 10%, X5R, 10 V, 0603 [1608 Metric] Rohs Compliant Walsin
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - 0603J0100391GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Film Paper Film Capacitors - 105K500CS6G-FA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers