Walsin Technology Corp. Ceramic Capacitors 0603X106K6R3CT

Description
10µF ±10% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet
Description
10µF ±10% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-0603X106K6R3CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-0603X106K6R3CT-ND
Ceramic Capacitors 1292-0603X106K6R3CT-ND
10µF ±10% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

10µF ±10% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-0603X106K6R3CTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-0603X106K6R3CTDKR-ND
Ceramic Capacitors 1292-0603X106K6R3CTDKR-ND
10µF ±10% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

10µF ±10% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-0603X106K6R3CTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-0603X106K6R3CTTR-ND
Ceramic Capacitors 1292-0603X106K6R3CTTR-ND
10µF ±10% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

10µF ±10% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 0603X106K6R3CT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0603X106K6R3CT
Ceramic Capacitors 0603X106K6R3CT
CAP CER 10UF 6.3V X5R 0603

CAP CER 10UF 6.3V X5R 0603

Supplier's Site Datasheet
Cap, 10Uf, 6.3V, Mlcc, 0603 Rohs Compliant Walsin - 50AJ6327 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 6.3V, Mlcc, 0603 Rohs Compliant Walsin
50AJ6327
Cap, 10Uf, 6.3V, Mlcc, 0603 Rohs Compliant Walsin 50AJ6327
CAP, 10UF, 6.3V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 10UF, 6.3V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1292-0603X106K6R3CT-ND 1292-0603X106K6R3CTDKR-ND 0603X106K6R3CT 50AJ6327
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 10Uf, 6.3V, Mlcc, 0603 Rohs Compliant Walsin
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0108P20BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 337AVD025MGE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers