Walsin Technology Corp. Ceramic Capacitors 0603N6R0D500CT

Description
6pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote
Description
6pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Multilayer Ceramic Capacitor, part number 58Y7785, features a capacitance of 6 pF with a tolerance of ±0.5 pF. It is constructed using C0G (NP0) dielectric material, which is known for its stability and reliability in various applications. The capacitor is rated for a maximum voltage of 50 V and is packaged in a 0603 (1608 metric) size, making it suitable for compact circuit designs. This component is RoHS compliant, indicating it meets environmental regulations regarding hazardous substances. It is ideal for use in general digital circuits, power supply bypass applications, consumer electronics, and telecommunications.

Datasheet Summary
Powered by GS/AI

The Multilayer Ceramic Capacitor, part number 58Y7785, features a capacitance of 6 pF with a tolerance of ±0.5 pF. It is constructed using C0G (NP0) dielectric material, which is known for its stability and reliability in various applications. The capacitor is rated for a maximum voltage of 50 V and is packaged in a 0603 (1608 metric) size, making it suitable for compact circuit designs. This component is RoHS compliant, indicating it meets environmental regulations regarding hazardous substances. It is ideal for use in general digital circuits, power supply bypass applications, consumer electronics, and telecommunications.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-1544-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1544-1-ND
Ceramic Capacitors 1292-1544-1-ND
6pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

6pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-1544-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1544-6-ND
Ceramic Capacitors 1292-1544-6-ND
6pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

6pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-1544-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1544-2-ND
Ceramic Capacitors 1292-1544-2-ND
6pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

6pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Multilayer Ceramic Capacitor, 6 Pf, 0.5Pf, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Walsin - 58Y7785 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 6 Pf, 0.5Pf, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Walsin
58Y7785
Multilayer Ceramic Capacitor, 6 Pf, 0.5Pf, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Walsin 58Y7785
Multilayer Ceramic Capacitor, 6 pF, 0.5pF, C0G / NP0, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 6 pF, 0.5pF, C0G / NP0, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1292-1544-1-ND 1292-1544-6-ND 58Y7785
Product Name Ceramic Capacitors Ceramic Capacitors Multilayer Ceramic Capacitor, 6 Pf, 0.5Pf, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Walsin
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1290-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101782U075EF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers