Walsin Technology Corp. Ceramic Capacitors 0603N560G500CT

Description
56pF ±2% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
56pF ±2% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-0603N560G500CTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-0603N560G500CTTR-ND
Ceramic Capacitors 1292-0603N560G500CTTR-ND
56pF ±2% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

56pF ±2% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Cap, 56Pf, 50Vdc, Mlcc, 0603 Rohs Compliant Walsin - 10AK0294 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 56Pf, 50Vdc, Mlcc, 0603 Rohs Compliant Walsin
10AK0294
Cap, 56Pf, 50Vdc, Mlcc, 0603 Rohs Compliant Walsin 10AK0294
CAP, 56PF, 50VDC, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 56PF, 50VDC, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site
Cap, 56Pf, 50V, Mlcc, 0603 Rohs Compliant Walsin - 29AK9404 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 56Pf, 50V, Mlcc, 0603 Rohs Compliant Walsin
29AK9404
Cap, 56Pf, 50V, Mlcc, 0603 Rohs Compliant Walsin 29AK9404
CAP, 56PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 56PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Ceramic Capacitors - 0603N560G500CT - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
0603N560G500CT
Capacitors - Ceramic Capacitors 0603N560G500CT
Capacitors - Ceramic Capacitors

Capacitors - Ceramic Capacitors

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1292-0603N560G500CTTR-ND 10AK0294 0603N560G500CT
Product Name Ceramic Capacitors Cap, 56Pf, 50Vdc, Mlcc, 0603 Rohs Compliant Walsin Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Aluminum Electrolytic - 336SVL010MDW - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminium Capacitors - 1701118 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details