Walsin Technology Corp. Ceramic Capacitors 0603N510J500CT

Description
51pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
51pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-1531-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1531-2-ND
Ceramic Capacitors 1292-1531-2-ND
51pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

51pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-1531-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1531-1-ND
Ceramic Capacitors 1292-1531-1-ND
51pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

51pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-1531-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1531-6-ND
Ceramic Capacitors 1292-1531-6-ND
51pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

51pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 0603N510J500CT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0603N510J500CT
Ceramic Capacitors 0603N510J500CT
CAP CER 51PF 50V C0G/NP0 0603

CAP CER 51PF 50V C0G/NP0 0603

Supplier's Site Datasheet
Cap Ceramic 51pF 50V C0G 5% SMD 0603 125C T/R - 883-0603N510J500CT - Utmel Electronic Limited
Hong Kong, China
Cap Ceramic 51pF 50V C0G 5% SMD 0603 125C T/R
883-0603N510J500CT
Cap Ceramic 51pF 50V C0G 5% SMD 0603 125C T/R 883-0603N510J500CT
Cap Ceramic 51pF 50V C0G 5% SMD 0603 125C T/R

Cap Ceramic 51pF 50V C0G 5% SMD 0603 125C T/R

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1292-1531-2-ND 1292-1531-6-ND 0603N510J500CT 883-0603N510J500CT
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap Ceramic 51pF 50V C0G 5% SMD 0603 125C T/R
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition C0G
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105K500CS6G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1205-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers