CAP CER 390PF 250V C0G/NP0 0603 Product overview: 0603N391J251CT from Walsin Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 390PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 390PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0603N391J251CT can be used for catalog matching and distributor lookup.
390pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
MLCC 390PF 250V NPO 0603
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 60-0603N391J251CT | 1292-0603N391J251CTTR-ND | 0603N391J251CT |
| Product Name | 390PF 250V Capacitor | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC |
| RoHS Compliant | Yes | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 3.90E-4 microF | 3.90E-4 microF |