Walsin Technology Corp. Ceramic Capacitors 0603N331G500CT

Description
330pF ±2% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
330pF ±2% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-0603N331G500CTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-0603N331G500CTTR-ND
Ceramic Capacitors 1292-0603N331G500CTTR-ND
330pF ±2% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

330pF ±2% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 0603N331G500CT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0603N331G500CT
Ceramic Capacitors 0603N331G500CT
MLCC 330PF 50V NPO 0603

MLCC 330PF 50V NPO 0603

Supplier's Site Datasheet
Cap, 330Pf, 50Vdc, Mlcc, 0603 Rohs Compliant Walsin - 10AK0291 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Pf, 50Vdc, Mlcc, 0603 Rohs Compliant Walsin
10AK0291
Cap, 330Pf, 50Vdc, Mlcc, 0603 Rohs Compliant Walsin 10AK0291
CAP, 330PF, 50VDC, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 330PF, 50VDC, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site
Cap, 330Pf, 50V, Mlcc, 0603 Rohs Compliant Walsin - 29AK9401 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Pf, 50V, Mlcc, 0603 Rohs Compliant Walsin
29AK9401
Cap, 330Pf, 50V, Mlcc, 0603 Rohs Compliant Walsin 29AK9401
CAP, 330PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 330PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
0603N331G500CT
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT 0603N331G500CT
50V 330pF NP0 ±2% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 330pF NP0 ±2% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1292-0603N331G500CTTR-ND 0603N331G500CT 10AK0291 0603N331G500CT
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 330Pf, 50Vdc, Mlcc, 0603 Rohs Compliant Walsin Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1238-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
Ceramic Capacitors - C0603C152K1RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details