Walsin Technology Corp. Ceramic Capacitors 0603N270F500CT

Description
27pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
27pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-1510-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1510-2-ND
Ceramic Capacitors 1292-1510-2-ND
27pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

27pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-1510-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1510-6-ND
Ceramic Capacitors 1292-1510-6-ND
27pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

27pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-1510-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1510-1-ND
Ceramic Capacitors 1292-1510-1-ND
27pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

27pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Cap, 27Pf, 50Vdc, Mlcc, 0603 Rohs Compliant Walsin - 10AK0290 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 27Pf, 50Vdc, Mlcc, 0603 Rohs Compliant Walsin
10AK0290
Cap, 27Pf, 50Vdc, Mlcc, 0603 Rohs Compliant Walsin 10AK0290
CAP, 27PF, 50VDC, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 27PF, 50VDC, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site
Cap, 27Pf, 50V, Mlcc, 0603 Rohs Compliant Walsin - 29AK9400 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 27Pf, 50V, Mlcc, 0603 Rohs Compliant Walsin
29AK9400
Cap, 27Pf, 50V, Mlcc, 0603 Rohs Compliant Walsin 29AK9400
CAP, 27PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 27PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1292-1510-2-ND 1292-1510-6-ND 10AK0290
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 27Pf, 50Vdc, Mlcc, 0603 Rohs Compliant Walsin
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100820KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - CK05BX681K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Aluminium Capacitors - 1620725 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers