CAP CER 1500PF 50V C0G/NP0 0603 Product overview: 0603N152J500CT from Walsin Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1500PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0603N152J500CT can be used for catalog matching and distributor lookup.
1500pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
1500pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
1500pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 60-0603N152J500CT | 1292-1489-2-ND | 1292-1489-6-ND |
| Product Name | 1500PF 50V Capacitor | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor |
| RoHS Compliant | Yes | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 0.0015 microF |