Walsin Technology Corp. Ceramic Capacitors 0603N151G500CT

Description
150pF ±2% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
150pF ±2% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-0603N151G500CTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-0603N151G500CTTR-ND
Ceramic Capacitors 1292-0603N151G500CTTR-ND
150pF ±2% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

150pF ±2% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Cap, 150Pf, 50Vdc, Mlcc, 0603 Rohs Compliant Walsin - 10AK0286 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 150Pf, 50Vdc, Mlcc, 0603 Rohs Compliant Walsin
10AK0286
Cap, 150Pf, 50Vdc, Mlcc, 0603 Rohs Compliant Walsin 10AK0286
CAP, 150PF, 50VDC, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 150PF, 50VDC, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site
Cap, 150Pf, 50V, Mlcc, 0603 Rohs Compliant Walsin - 29AK9396 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 150Pf, 50V, Mlcc, 0603 Rohs Compliant Walsin
29AK9396
Cap, 150Pf, 50V, Mlcc, 0603 Rohs Compliant Walsin 29AK9396
CAP, 150PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 150PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 1292-0603N151G500CTTR-ND 10AK0286
Product Name Ceramic Capacitors Cap, 150Pf, 50Vdc, Mlcc, 0603 Rohs Compliant Walsin
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0160100FFT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
Ceramic Capacitors - P10G221K1-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details