Walsin Technology Corp. Ceramic Capacitors 0603N131J500CT

Description
130pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
130pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-1484-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1484-6-ND
Ceramic Capacitors 1292-1484-6-ND
130pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

130pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-1484-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1484-1-ND
Ceramic Capacitors 1292-1484-1-ND
130pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

130pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-1484-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1484-2-ND
Ceramic Capacitors 1292-1484-2-ND
130pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

130pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
0603N131J500CT
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT 0603N131J500CT
50V 130pF NP0 ±5% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 130pF NP0 ±5% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - 0603N131J500CT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0603N131J500CT
Ceramic Capacitors 0603N131J500CT
CAP CER 130PF 50V C0G/NP0 0603

CAP CER 130PF 50V C0G/NP0 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1292-1484-6-ND 1292-1484-1-ND 0603N131J500CT 0603N131J500CT
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725765 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Polymer - 127XMPL6R3MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - C17CF3R9C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details