Cap Ceramic 100pF 50V C0G 5% SMD 0603 Product overview: 0603N101J500LT from Walsin Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0603N101J500LT can be used for catalog matching and distributor lookup.
CAP CER 100PF 50V C0G/NP0 0603
| ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 60-0603N101J500LT | 0603N101J500LT |
| Product Name | SMD 100pF 50V Capacitor | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC |
| RoHS Compliant | Yes | |
| Operating Temperature | -55 to ? C (-67 to ? F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 1.00E-4 microF | 1.00E-4 microF |