Walsin Technology Corp. Ceramic Capacitors 0603N100F500CT

Description
10pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
10pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-1469-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1469-2-ND
Ceramic Capacitors 1292-1469-2-ND
10pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

10pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-1469-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1469-1-ND
Ceramic Capacitors 1292-1469-1-ND
10pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

10pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-1469-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1469-6-ND
Ceramic Capacitors 1292-1469-6-ND
10pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

10pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 0603N100F500CT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0603N100F500CT
Ceramic Capacitors 0603N100F500CT
CAP CER 10PF 50V C0G/NP0 0603

CAP CER 10PF 50V C0G/NP0 0603

Supplier's Site Datasheet
Cap Ceramic 10pF 50V C0G 1% SMD 0603 125C Paper T/R - 883-0603N100F500CT - Utmel Electronic Limited
Hong Kong, China
Cap Ceramic 10pF 50V C0G 1% SMD 0603 125C Paper T/R
883-0603N100F500CT
Cap Ceramic 10pF 50V C0G 1% SMD 0603 125C Paper T/R 883-0603N100F500CT
Cap Ceramic 10pF 50V C0G 1% SMD 0603 125C Paper T/R

Cap Ceramic 10pF 50V C0G 1% SMD 0603 125C Paper T/R

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1292-1469-2-ND 1292-1469-6-ND 0603N100F500CT 883-0603N100F500CT
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap Ceramic 10pF 50V C0G 1% SMD 0603 125C Paper T/R
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition C0G
Capacitance Tolerance 1 (+/- %) 1 (+/- %) 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 102MWR630K-ND - DigiKey
Specs
Technology Film Capacitors
Applications General Purpose
Metallized Dielectric Metallized Dielectric
View Details
3 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100221FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1620726 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details