CAP CER 0.047UF 50V Y5V 0603 / 0.047 µF ±20% 50V Ceramic Capacitor Y5V (F) 0603 (1608 Metric) Product overview: 0603F473M500CT from Walsin Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0603F473M500CT can be used for catalog matching and distributor lookup.
MLCC 0.047UF 50V Y5V 0603
| ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 60-0603F473M500CT | 0603F473M500CT |
| Product Name | 0.047UF 50V Capacitor | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor; Surface Mount, MLCC |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 0.0470 microF | 0.0470 microF |
| WVDC | 50 volts | 50 volts |
| WVAC | 50 volts | 50 volts |